TTM Technologies Inc. Balun Transformer X4B40L1-5050G

Description
The X4B40L1-5050G is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output for 5G applications. The X4B40L1-5050G is ideal for high volume manufacturing. The X4B40L1-5050G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.
Request a Quote Datasheet
Description
The X4B40L1-5050G is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output for 5G applications. The X4B40L1-5050G is ideal for high volume manufacturing. The X4B40L1-5050G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun Transformer - X4B40L1-5050G - Richardson RFPD
Downers Grove, IL, United States
Balun Transformer
X4B40L1-5050G
Balun Transformer X4B40L1-5050G
The X4B40L1-5050G is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output for 5G applications. The X4B40L1-5050G is ideal for high volume manufacturing. The X4B40L1-5050G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.

The X4B40L1-5050G is an ultra-small low profile balanced to unbalanced transformer designed for differential inputs and output for 5G applications. The X4B40L1-5050G is ideal for high volume manufacturing. The X4B40L1-5050G is available on tape and reel for pick and place high volume manufacturing. All of the Xinger components are constructed from ceramic filled PTFE composites, which possess excellent electrical and mechanical stability. All parts have been subjected to rigorous qualification testing and units are 100% RF tested. Produced in an ENIG final finish.

Supplier's Site Datasheet
Balun - 1173-X4B40L1-5050GTR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 2.3GHZ ~ 6GHZ

BALUN 2.3GHZ ~ 6GHZ

Buy Now Datasheet
Balun - 1173-X4B40L1-5050GDKR-ND - DigiKey
Thief River Falls, MN, United States
BALUN 2.3GHZ ~ 6GHZ

BALUN 2.3GHZ ~ 6GHZ

Buy Now Datasheet
Balun - 1173-X4B40L1-5050GCT-ND - DigiKey
Thief River Falls, MN, United States
BALUN 2.3GHZ ~ 6GHZ

BALUN 2.3GHZ ~ 6GHZ

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey
Product Category Transformers Transformers
Product Number X4B40L1-5050G 1173-X4B40L1-5050GTR-ND
Product Name Balun Transformer Balun
Other Transformer Types / Applications Balun Balun
Unlock Full Specs
to access all available technical data

Similar Products

1:4 CORE & WIRE Transformer, 1.5 - 600 MHz, 50Ω - TCM4-6T+ - Mini-Circuits
Specs
Category Signal
Other Transformer Types / Applications RF
Winding Turns Step-Up Transformer
View Details
2 suppliers
800V to 400V Three Phase Dry Type Isolation Transformer 200KVA 250kva 300kva 400kva Delta/wye - No.10000036034487 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Category Power
Cooling Method Air; Fan cooling Natural cooling
Other Transformer Types / Applications Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Solar Power Transformer; Three Phase Transformers
View Details
PCB Transformers - 1213844 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting PCB/SMD; Pcb mount
Standards RoHS
View Details
Control Circuit Transformer - 1497A-A5-M18-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 208 to 480 volts
Power Rating (VA) 200 VA
View Details