Vigortronix Power Transformers VTX-121-3015-424

Description
EI30. 1.5VA. PRI 115+115V, SEC 2
Request a Quote Datasheet
Description
EI30. 1.5VA. PRI 115+115V, SEC 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-121-3015-424-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-121-3015-424-ND
Power Transformers 6453-VTX-121-3015-424-ND
EI30. 1.5VA. PRI 115+115V, SEC 2

EI30. 1.5VA. PRI 115+115V, SEC 2

Buy Now Datasheet
1.5Va Encaps Transformer 2 X 115V 24V; Power Rating Vigortronix - 44AC7785 - Newark, An Avnet Company
Chicago, IL, United States
1.5Va Encaps Transformer 2 X 115V 24V; Power Rating Vigortronix
44AC7785
1.5Va Encaps Transformer 2 X 115V 24V; Power Rating Vigortronix 44AC7785
1.5VA ENCAPS TRANSFORMER 2 X 115V - 24V; Power Rating:1.5VA; Secondary Voltages:2 x 24V; Current Rating:31mA; Isolation Transformer Primary Voltages:2 x 115V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

1.5VA ENCAPS TRANSFORMER 2 X 115V - 24V; Power Rating:1.5VA; Secondary Voltages:2 x 24V; Current Rating:31mA; Isolation Transformer Primary Voltages:2 x 115V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-121-3015-424-ND 44AC7785
Product Name Power Transformers 1.5Va Encaps Transformer 2 X 115V 24V; Power Rating Vigortronix
Transformer Type Power Transformer Isolation
Mounting PCB/SMD
Construction Laminate
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

FCT1-xxM2SL Forward Converter Transformers for 15 Watt Applications - FCT1-33M2SL FCT1-33M2SLD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Primary/Triple Output Secondaries PC Mount Power Transformer - F-168XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Industrial Cased Three Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Three Phase Transformers
View Details