50VA TOROID 0-115V 0-115V, 2 X
50VA TOROIDAL TRANSFORMER 2X24V; Power Rating:50VA; Secondary Voltages:2 x 24V; Secondary Current Nom:1.05A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Power Transformers | Power Transformers |
| Product Number | 6453-VTX-146-050-224-ND | 44AC7801 |
| Product Name | Power Transformers | 50Va Toroidal Transformer 2X24V; Power Rating Vigortronix |
| Transformer Type | Power Transformer | |
| Mounting | Chassis | |
| Construction | Toroidal Core | |
| Single Phase Configuration | Dual |