Triad Magnetics Toroidal Mount World Series™ Power Transformers VPT48-2080

Description
Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less
Request a Quote Datasheet
Description
Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toroidal Mount World Series™ Power Transformers - VPT48-2080 - Triad Magnetics
Perris, California, United States
Toroidal Mount World Series™ Power Transformers
VPT48-2080
Toroidal Mount World Series™ Power Transformers VPT48-2080
Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less

Triad chassis mount World Series Toroidal transformers are efficient, compact, cool running and cost effective. They are approved to UL 5085-1 and CE IE C 61558-1 and 615 58-2-6, and are constructed with a Class B (130C) rated insulation system. These toroidal transformers have minimal stray fields for quiet operation around sensitive circuits. The transformers consist dual primaries and dual secondaries which allows for flexibility in the input and output voltages. The primary and secondary more are both electrically isolated from each other and from the core itself . Chassis mount Toroidal World Series transformers are available in sizes ranging from 25 VA to 2,500 VA and are equipped with leads for connections. less

Supplier's Site
Power Transformers - 237-1342-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1342-ND
Power Transformers 237-1342-ND
PWR XFMR TOROIDAL 100VA CHAS MT

PWR XFMR TOROIDAL 100VA CHAS MT

Buy Now Datasheet
Shenzhen, China
Transformers - Power Transformers
VPT48-2080
Transformers - Power Transformers VPT48-2080
PWR XFMR TORO 100VA CHAS MT

PWR XFMR TORO 100VA CHAS MT

Supplier's Site
Transformer, Toroidal, 2 X 24V, 100Va; Power Rating Triad Magnetics - 11R8076 - Newark, An Avnet Company
Chicago, IL, United States
Transformer, Toroidal, 2 X 24V, 100Va; Power Rating Triad Magnetics
11R8076
Transformer, Toroidal, 2 X 24V, 100Va; Power Rating Triad Magnetics 11R8076
TRANSFORMER, TOROIDAL, 2 X 24V, 100VA; Power Rating:100VA; Secondary Voltages:2 x 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47mm RoHS Compliant: Yes

TRANSFORMER, TOROIDAL, 2 X 24V, 100VA; Power Rating:100VA; Secondary Voltages:2 x 24V; Winding Type:Dual Primary, Dual Secondary; Toroid Center:Open; Transformer Mounting:Chassis Mount; Transformer Terminals:Wire Leaded; Height:47mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Triad Magnetics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPT48-2080 237-1342-ND VPT48-2080 11R8076
Product Name Toroidal Mount World Series™ Power Transformers Power Transformers Transformers - Power Transformers Transformer, Toroidal, 2 X 24V, 100Va; Power Rating Triad Magnetics
Mounting Chassis Chassis Chassis
Construction Toroidal Core Toroidal Core Toroidal Core
Input Voltage 115 to 230 volts 115 to 230 volts
Output Voltage 24 volts 24 to 48 volts 24 to 48 volts 24 volts
Power Rating (VA) 100 VA 100 VA 100 VA
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick Pack™ Power Transformers - FD7-20 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 56 VA
View Details
4 suppliers
Chassis Mount Quick Pack™ Power Transformers - F7-12 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 volts
Power Rating (VA) 56 VA
View Details
5 suppliers
Single Secondary Chassis Mount Power Transformers - F-344X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Single Primary Dual Secondaries PC Mount Power Transformer - F-144XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
5 suppliers