Vigortronix Power Transformers VTX-146-030-209

Description
30VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet
Description
30VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-030-209-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-030-209-ND
Power Transformers 6453-VTX-146-030-209-ND
30VA TOROID 0-115V 0-115V, 2 X

30VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
30Va Toroidal Transformer 2X9V; Power Rating Vigortronix - 99AC4554 - Newark, An Avnet Company
Chicago, IL, United States
30Va Toroidal Transformer 2X9V; Power Rating Vigortronix
99AC4554
30Va Toroidal Transformer 2X9V; Power Rating Vigortronix 99AC4554
30VA TOROIDAL TRANSFORMER 2X9V; Power Rating:30VA; Secondary Voltages:2 x 9V; Secondary Current Nom:1.67A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

30VA TOROIDAL TRANSFORMER 2X9V; Power Rating:30VA; Secondary Voltages:2 x 9V; Secondary Current Nom:1.67A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-030-209-ND 99AC4554
Product Name Power Transformers 30Va Toroidal Transformer 2X9V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Display 1000KVA Transformer Price 1250KVA 1000 1250 KVA - No.1601504525881 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
HP5 Series Hexa-Path Magnetics - HPH5-0053 HPH5-0053LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details