Vigortronix Power Transformers VTX-146-120-255

Description
120VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet
Description
120VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-120-255-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-120-255-ND
Power Transformers 6453-VTX-146-120-255-ND
120VA TOROID 0-115V 0-115V, 2 X

120VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
120Va Toroidal Transformer 2X55V; Power Rating Vigortronix - 99AC4573 - Newark, An Avnet Company
Chicago, IL, United States
120Va Toroidal Transformer 2X55V; Power Rating Vigortronix
99AC4573
120Va Toroidal Transformer 2X55V; Power Rating Vigortronix 99AC4573
120VA TOROIDAL TRANSFORMER 2X55V; Power Rating:120VA; Secondary Voltages:2 x 55V; Secondary Current Nom:1.09A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

120VA TOROIDAL TRANSFORMER 2X55V; Power Rating:120VA; Secondary Voltages:2 x 55V; Secondary Current Nom:1.09A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-120-255-ND 99AC4573
Product Name Power Transformers 120Va Toroidal Transformer 2X55V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH093-AC - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Power Transformer Manufacturers 3KVA 10KVA 30KVA 50KVA Dry Type Variable Step Down up 3 Phase Low Voltage Transformer - No.1601397919492 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
HP4 Series Hexa-Path Magnetics - HPH4-0060 HPH4-0060LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details