Vigortronix Power Transformers VTX-146-015-218

Description
15VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet
Description
15VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-015-218-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-015-218-ND
Power Transformers 6453-VTX-146-015-218-ND
15VA TOROID 0-115V 0-115V, 2 X

15VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
15Va Toroidal Transformer 2X18V; Power Rating Vigortronix - 99AC4552 - Newark, An Avnet Company
Chicago, IL, United States
15Va Toroidal Transformer 2X18V; Power Rating Vigortronix
99AC4552
15Va Toroidal Transformer 2X18V; Power Rating Vigortronix 99AC4552
15VA TOROIDAL TRANSFORMER 2X18V; Power Rating:15VA; Secondary Voltages:2 x 18V; Secondary Current Nom:420mA; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

15VA TOROIDAL TRANSFORMER 2X18V; Power Rating:15VA; Secondary Voltages:2 x 18V; Secondary Current Nom:420mA; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-015-218-ND 99AC4552
Product Name Power Transformers 15Va Toroidal Transformer 2X18V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Single Secondary Chassis Mount Power Transformers - F-260U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 volts
View Details
3 suppliers
Industrial Cased Single Phase Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Single Phase Transformer
Standards / Compliance CSA; UL
View Details
Control Circuit Transformer - 1497B-A5-M13-1-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Input Voltage 120 to 240 volts
Power Rating (VA) 200 VA
View Details
500KVA 800KVA 750 KVA 630KVA 400KVA Dry Transformer 400KW Step up Down Transformer 380V 400V 415V 440V to 380V 400V 440V 415V - No.1601415899213 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Solar Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details