Vigortronix Power Transformers VTX-146-080-224

Description
80VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet
Description
80VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-080-224-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-080-224-ND
Power Transformers 6453-VTX-146-080-224-ND
80VA TOROID 0-115V 0-115V, 2 X

80VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
80Va Toroidal Transformer 2X24V; Power Rating Vigortronix - 44AC7804 - Newark, An Avnet Company
Chicago, IL, United States
80Va Toroidal Transformer 2X24V; Power Rating Vigortronix
44AC7804
80Va Toroidal Transformer 2X24V; Power Rating Vigortronix 44AC7804
80VA TOROIDAL TRANSFORMER 2X24V; Power Rating:80VA; Secondary Voltages:2 x 24V; Secondary Current Nom:1.66A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

80VA TOROIDAL TRANSFORMER 2X24V; Power Rating:80VA; Secondary Voltages:2 x 24V; Secondary Current Nom:1.66A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-080-224-ND 44AC7804
Product Name Power Transformers 80Va Toroidal Transformer 2X24V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Custom Built Electrical Transformers -  - Majestic Transformer Co.
Specs
Transformer Type Autotransformer (optional feature); Power Transformer (optional feature); Three Phase Transformers (optional feature); Variac (optional feature)
Mounting Chassis (optional feature); Pad-Mounted (optional feature)
View Details
HP1 Series Hexa-Path Magnetics - HPH1-0076 HPH1-0076LD - Coilcraft, Inc.
Specs
Transformer Type Isolation
Cooling Method Air
Construction Toroidal Core; Ferrite
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details