250VA AUDIO MAIN TOROIDAL TRANSF
| DigiKey | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 6453-VTX-146-0001-250-ND |
| Product Name | Power Transformers |
| Transformer Type | Power Transformer |
| Mounting | Chassis |
| Single Phase Configuration | Dual |
| Input Voltage | 110 to 240 volts |