Triad Magnetics Chassis Mount Quick-Connect World Series™ Power Transformers VPS36-4800

Description
Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less
Request a Quote Datasheet
Description
Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS36-4800 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick-Connect World Series™ Power Transformers
VPS36-4800
Chassis Mount Quick-Connect World Series™ Power Transformers VPS36-4800
Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less

Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less

Supplier's Site
Power Transformers - 237-1287-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1287-ND
Power Transformers 237-1287-ND
PWR XFMR LAMINATED 175VA CHAS MT

PWR XFMR LAMINATED 175VA CHAS MT

Buy Now Datasheet
Transformer;175VA;Chassis;Pri:115/230V;Sec:36VCT;Sec:Ser 4.8A,Par 9.6A;Lug - 70218356 - Allied Electronics, Inc.
Fort Worth, TX, USA
Transformer;175VA;Chassis;Pri:115/230V;Sec:36VCT;Sec:Ser 4.8A,Par 9.6A;Lug
70218356
Transformer;175VA;Chassis;Pri:115/230V;Sec:36VCT;Sec:Ser 4.8A,Par 9.6A;Lug 70218356
TRIAD Magnetics chassis mount world Series transformers are designed to meet U.S. and international standards including CSA, IEC, VDE and UL Requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud, and constructed with UL Approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated from each other, and from the core itself. Chassis Mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient “quick-connect” terminations. Technical Notes: 1. Hi pot tested at 4000 RMS. 2. Both primary and secondary coils may be connected as either series or parallel, but both must be used simultaneously. Specifications. Primary: 115/230 V, 50/60 Hz. Features: Made in China Some Units Are UL-Class 2/Class 3

TRIAD Magnetics chassis mount world Series transformers are designed to meet U.S. and international standards including CSA, IEC, VDE and UL Requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud, and constructed with UL Approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated from each other, and from the core itself. Chassis Mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient “quick-connect” terminations. Technical Notes: 1. Hi pot tested at 4000 RMS. 2. Both primary and secondary coils may be connected as either series or parallel, but both must be used simultaneously. Specifications. Primary: 115/230 V, 50/60 Hz.
Features:

  • Made in China
  • Some Units Are UL-Class 2/Class 3
Supplier's Site
Chassis Mount Transformer, 175Va; Chassis Mount Transformer Type Triad Magnetics - 37B9236 - Newark, An Avnet Company
Chicago, IL, United States
Chassis Mount Transformer, 175Va; Chassis Mount Transformer Type Triad Magnetics
37B9236
Chassis Mount Transformer, 175Va; Chassis Mount Transformer Type Triad Magnetics 37B9236
CHASSIS MOUNT TRANSFORMER, 175VA; Chassis Mount Transformer Type:Dual Bobbin; Secondary Voltages:18V, 36V; Power Rating:175VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:9.6A RoHS Compliant: Yes

CHASSIS MOUNT TRANSFORMER, 175VA; Chassis Mount Transformer Type:Dual Bobbin; Secondary Voltages:18V, 36V; Power Rating:175VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:9.6A RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Transformers - Power Transformers
VPS36-4800
Transformers - Power Transformers VPS36-4800
PWR XFMR LAMINATED 175VA CHAS MT

PWR XFMR LAMINATED 175VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Power Transformers Power Transformers Power Transformers Transformers Power Transformers
Product Number VPS36-4800 237-1287-ND 70218356 37B9236 VPS36-4800
Product Name Chassis Mount Quick-Connect World Series™ Power Transformers Power Transformers Transformer;175VA;Chassis;Pri:115/230V;Sec:36VCT;Sec:Ser 4.8A,Par 9.6A;Lug Chassis Mount Transformer, 175Va; Chassis Mount Transformer Type Triad Magnetics Transformers - Power Transformers
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts 115 to 230 volts
Power Rating (VA) 175 VA 175 VA 175 VA 175 VA
Transformer Type Power Transformer Impedance Matching Transformer; Isolation Laminated Core
Construction Laminate SplitCore Laminate
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Quick-Connect World Series™ Power Transformers - VPS230-110 - Triad Magnetics
Specs
Mounting Chassis
Input Voltage 115 to 230 volts
Power Rating (VA) 25 VA
View Details
5 suppliers
Single Secondary Chassis Mount Power Transformers - F-3117X - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
Chassis Mount Power Control Transformers - F-109U - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting Chassis
Input Voltage 115 to 230 volts
View Details
5 suppliers
PC Mount Split Pack™ Power Transformers - F20-120 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 10 volts
View Details
4 suppliers