250VA TOROID 0-115V 0-115V, 2 X
| DigiKey | |
|---|---|
| Product Category | Power Transformers |
| Product Number | 6453-VTX-146-250-225-ND |
| Product Name | Power Transformers |
| Transformer Type | Power Transformer |
| Mounting | Chassis |
| Construction | Toroidal Core |
| Single Phase Configuration | Dual |