Vigortronix Power Transformers VTX-146-500-225

Description
500VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet
Description
500VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-500-225-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-500-225-ND
Power Transformers 6453-VTX-146-500-225-ND
500VA TOROID 0-115V 0-115V, 2 X

500VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
500Va Toroidal Transformer 2X25V; Power Rating Vigortronix - 99AC4578 - Newark, An Avnet Company
Chicago, IL, United States
500Va Toroidal Transformer 2X25V; Power Rating Vigortronix
99AC4578
500Va Toroidal Transformer 2X25V; Power Rating Vigortronix 99AC4578
500VA TOROIDAL TRANSFORMER 2X25V; Power Rating:500VA; Secondary Voltages:2 x 25V; Secondary Current Nom:10A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

500VA TOROIDAL TRANSFORMER 2X25V; Power Rating:500VA; Secondary Voltages:2 x 25V; Secondary Current Nom:10A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-500-225-ND 99AC4578
Product Name Power Transformers 500Va Toroidal Transformer 2X25V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Transformers - Power Transformers - 166C12 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Output Voltage 0.5000 volts
Power Rating (VA) 0.6300 VA
View Details
4 suppliers
250KVA Step up Down Transformer Price 250 Kva for CNC Factory for Office Building for Shopping Mall - No.1601621101934 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Medical Transformer; Power Transformer; Rectifier Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details
Power Transformers - FP10-1200-B-ND - DigiKey
Specs
Transformer Type Power Transformer
Mounting Chip Transformer
Construction Laminate
View Details
2 suppliers