Vigortronix Power Transformers VTX-146-100-225

Description
100VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet
Description
100VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-100-225-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-100-225-ND
Power Transformers 6453-VTX-146-100-225-ND
100VA TOROID 0-115V 0-115V, 2 X

100VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
100Va Toroidal Transformer 2X25V; Power Rating Vigortronix - 64AH9157 - Newark, An Avnet Company
Chicago, IL, United States
100Va Toroidal Transformer 2X25V; Power Rating Vigortronix
64AH9157
100Va Toroidal Transformer 2X25V; Power Rating Vigortronix 64AH9157
100VA TOROIDAL TRANSFORMER 2X25V; Power Rating:100VA; Secondary Voltages:2 x 25V; Secondary Current Nom:2A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

100VA TOROIDAL TRANSFORMER 2X25V; Power Rating:100VA; Secondary Voltages:2 x 25V; Secondary Current Nom:2A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-100-225-ND 64AH9157
Product Name Power Transformers 100Va Toroidal Transformer 2X25V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Single Primary Dual Secondaries PC Mount Power Transformer - F-157XP - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers
Isolation Transformer - 1321-3TW005-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
Manufacturer 100KVA 200KVA 300KVA 500KVA 1000KVA 1500KVA 3000KVA Three Phase Transformer - No.1601425297532 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; Isolation; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting Floor mounted
View Details