Vigortronix Power Transformers VTX-146-015-225

Description
15VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet
Description
15VA TOROID 0-115V 0-115V, 2 X
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-015-225-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-015-225-ND
Power Transformers 6453-VTX-146-015-225-ND
15VA TOROID 0-115V 0-115V, 2 X

15VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
15Va Toroidal Transformer 2X25V; Power Rating Vigortronix - 44AC7799 - Newark, An Avnet Company
Chicago, IL, United States
15Va Toroidal Transformer 2X25V; Power Rating Vigortronix
44AC7799
15Va Toroidal Transformer 2X25V; Power Rating Vigortronix 44AC7799
15VA TOROIDAL TRANSFORMER 2X25V; Power Rating:15VA; Secondary Voltages:2 x 25V; Secondary Current Nom:300mA; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

15VA TOROIDAL TRANSFORMER 2X25V; Power Rating:15VA; Secondary Voltages:2 x 25V; Secondary Current Nom:300mA; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-015-225-ND 44AC7799
Product Name Power Transformers 15Va Toroidal Transformer 2X25V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD5010 Series Shielded Coupled Power Inductors - LPD5010-223 LPD5010-223MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PC Mount Split Pack™ Power Transformers - F16-1250 - Triad Magnetics
Specs
Mounting PCB/SMD
Input Voltage 115 to 230 volts
Output Voltage 8 volts
View Details
3 suppliers