The Triad Magnetics Power Transformer, part number 93F8778, is a chassis mount transformer designed for dual primary and dual secondary applications. It has a maximum power rating of 25VA and can operate with input voltages of 230VAC in series or 115VAC in parallel, supporting frequencies of 50/60Hz. The output voltage is 36V center-tapped at 0.7A in series or 18.0V at 1.4A in parallel. This transformer features a voltage regulation of 25% typical from full load to no load and a temperature rise of 30°C, with a maximum allowable rise of 45°C. It provides 4000VAC isolation between the primary and secondary windings, as well as between each winding and the core, ensuring safety in operation. The construction includes dual bobbin design with an insulated shroud made from high-temperature materials that exceed UL flammability requirements. The transformer is RoHS compliant and has been certified by UL, CSA, and TUV, making it suitable for general-purpose applications. It is recommended to use specific fuses for series connections, while parallel connections do not require fusing. The dimensions of the unit are compact, with a weight of 1.25 lbs, making it suitable for various installation scenarios.
Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less
PWR XFMR LAMINATED 25VA CHAS MT
PWR XFMR LAMINATED 25VA CHAS MT
POWER TRANSFORMER; Chassis Mount Transformer Type:Dual Bobbin; Secondary Voltages:2 x 18V; Power Rating:25VA; Frequency Range:50Hz / 60Hz; Winding Type:Dual Primary, Dual Secondary; Current Rating:1.4A; Isolation Voltage:4kV RoHS Compliant: Yes
POWER TRANSFORMER, POWER RATING: 25 VA, SECONDARY VOLTAGES: 2 X 18 V, ISO TRANSFORMER VOLTAGE:, 1 X 115 VAC, 2 X 230 VAC, INPUT VOLTAGE: 115 VAC, OUTPUT CURRENT: 1.4 AMP, CHASSIS MOUNT, QUICK CONNECT TERMINATION STYLE, DUAL PRIMARY & SECONDARY WINDING. FREE 2 YEAR RADWELL WARRANTY
| Triad Magnetics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Power Transformers | Power Transformers | Power Transformers | Power Transformers | Power Transformers |
| Product Number | VPS36-700 | 237-1288-ND | VPS36-700 | 93F8778 | 18900165 |
| Product Name | Chassis Mount Quick-Connect World Series™ Power Transformers | Power Transformers | Transformers - Power Transformers | Power Transformer; Chassis Mount Transformer Type Triad Magnetics | Isolation Transformer |
| Mounting | Chassis | Chassis | Solder, Quick Connect | ||
| Input Voltage | 115 to 230 volts | 115 to 230 volts | 115 to 230 volts | ||
| Power Rating (VA) | 25 VA | 25 VA | |||
| Transformer Type | Power Transformer | Isolation |