Vigortronix Power Transformers VTX-121-3015-412

Description
EI30. 1.5VA. PRI 115+115V, SEC 1
Request a Quote Datasheet
Description
EI30. 1.5VA. PRI 115+115V, SEC 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-121-3015-412-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-121-3015-412-ND
Power Transformers 6453-VTX-121-3015-412-ND
EI30. 1.5VA. PRI 115+115V, SEC 1

EI30. 1.5VA. PRI 115+115V, SEC 1

Buy Now Datasheet
1.5Va Encaps Transformer 2 X 115V 12V; Power Rating Vigortronix - 44AC7782 - Newark, An Avnet Company
Chicago, IL, United States
1.5Va Encaps Transformer 2 X 115V 12V; Power Rating Vigortronix
44AC7782
1.5Va Encaps Transformer 2 X 115V 12V; Power Rating Vigortronix 44AC7782
1.5VA ENCAPS TRANSFORMER 2 X 115V - 12V; Power Rating:1.5VA; Secondary Voltages:2 x 12V; Current Rating:62mA; Isolation Transformer Primary Voltages:2 x 115V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

1.5VA ENCAPS TRANSFORMER 2 X 115V - 12V; Power Rating:1.5VA; Secondary Voltages:2 x 12V; Current Rating:62mA; Isolation Transformer Primary Voltages:2 x 115V; Plug Type:-; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-121-3015-412-ND 44AC7782
Product Name Power Transformers 1.5Va Encaps Transformer 2 X 115V 12V; Power Rating Vigortronix
Transformer Type Power Transformer Isolation
Mounting PCB/SMD
Construction Laminate
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

Isolation Transformer - 1321-3TH660-BB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Transformer Type Isolation
View Details
SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer for Industry Commerce - No.1601730018163 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Transformer Type Distribution Transformer; High Voltage Transformer; Isolation; Neutral Grounding Transformer; Power Transformer; Three Phase Transformers
Cooling Method Air; Fan cooling Natural cooling
Mounting base mounted
View Details
2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
Transformers - Power Transformers - 1182G110 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Transformer Type Electronics; Power Transformer
Construction Toroidal Core
Output Voltage 110 volts
View Details
4 suppliers