Triad Magnetics Chassis Mount Quick-Connect World Series™ Power Transformers VPS20-6500

Description
Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less
Request a Quote Datasheet
Description
Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chassis Mount Quick-Connect World Series™ Power Transformers - VPS20-6500 - Triad Magnetics
Perris, California, United States
Chassis Mount Quick-Connect World Series™ Power Transformers
VPS20-6500
Chassis Mount Quick-Connect World Series™ Power Transformers VPS20-6500
Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less

Triad chassis mount World Series transformers are designed to meet U.S. and International standards including CSA, IEC, TUV and UL requirements. The transformers consist of a dual bobbin design positioned inside an insulating shroud and constructed with UL approved high temperature material. This design eliminates the need for electrostatic shielding since there is minimal capacitance between coils when using a dual bobbin configuration. The primary and secondary are both electrically isolated more from each other, and from the core itself. Chassis mount World Series transformers are available in sizes ranging from 25 VA to 175 VA, and are equipped with convenient "quick connect" terminations. less

Supplier's Site
Power Transformers - 237-1267-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
237-1267-ND
Power Transformers 237-1267-ND
PWR XFMR LAMINATED 130VA CHAS MT

PWR XFMR LAMINATED 130VA CHAS MT

Buy Now Datasheet
Power Xfmr 20.0Vct@6.50A Ul/csa/vde Chassis Mount/vps20-6500 Rohs Compliant Triad Magnetics - 37B9228 - Newark, An Avnet Company
Chicago, IL, United States
Power Xfmr 20.0Vct@6.50A Ul/csa/vde Chassis Mount/vps20-6500 Rohs Compliant Triad Magnetics
37B9228
Power Xfmr 20.0Vct@6.50A Ul/csa/vde Chassis Mount/vps20-6500 Rohs Compliant Triad Magnetics 37B9228
POWER XFMR 20.0Vct@6.50A UL/CSA/VDE CHASSIS MOUNT/VPS20-6500 RoHS Compliant: Yes

POWER XFMR 20.0Vct@6.50A UL/CSA/VDE CHASSIS MOUNT/VPS20-6500 RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Transformers - Power Transformers
VPS20-6500
Transformers - Power Transformers VPS20-6500
PWR XFMR LAMINATED 130VA CHAS MT

PWR XFMR LAMINATED 130VA CHAS MT

Supplier's Site

Technical Specifications

  Triad Magnetics DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Power Transformers Power Transformers Power Transformers Power Transformers
Product Number VPS20-6500 237-1267-ND 37B9228 VPS20-6500
Product Name Chassis Mount Quick-Connect World Series™ Power Transformers Power Transformers Power Xfmr 20.0Vct@6.50A Ul/csa/vde Chassis Mount/vps20-6500 Rohs Compliant Triad Magnetics Transformers - Power Transformers
Mounting Chassis Chassis Chassis
Input Voltage 115 to 230 volts 115 to 230 volts
Power Rating (VA) 130 VA 130 VA 130 VA
Transformer Type Power Transformer Laminated Core
Unlock Full Specs
to access all available technical data