ERP Power, LLC Isolation Transformers and Autotransformers, Step Up, Step Down XFC215-347/480-277

Description
XFRMR NON-ISOL 347V/480V 215VA
Request a Quote Datasheet
Description
XFRMR NON-ISOL 347V/480V 215VA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolation Transformers and Autotransformers, Step Up, Step Down - 1800-1106-ND - DigiKey
Thief River Falls, MN, United States
Isolation Transformers and Autotransformers, Step Up, Step Down
1800-1106-ND
Isolation Transformers and Autotransformers, Step Up, Step Down 1800-1106-ND
XFRMR NON-ISOL 347V/480V 215VA

XFRMR NON-ISOL 347V/480V 215VA

Buy Now Datasheet
Shenzhen, China
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
XFC215-347/480-277
Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down XFC215-347/480-277
TRANSFORMER ISO 347/480V 215VA

TRANSFORMER ISO 347/480V 215VA

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited
Product Category Transformers Transformers
Product Number 1800-1106-ND XFC215-347/480-277
Product Name Isolation Transformers and Autotransformers, Step Up, Step Down Transformers - Isolation Transformers and Autotransformers, Step Up, Step Down
Category Signal Signal
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300-21916 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Transformers - Audio Transformers -  - Win Source Electronics
Specs
Category Signal
Operating Frequency 5000 Hz
View Details
Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details