Vigortronix Power Transformers VTX-146-080-218

Description
80VA TOROID 0-115V 0-115V, 2 X
Request a Quote
Description
80VA TOROID 0-115V 0-115V, 2 X
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 80VA Toroidal Transformer 2X18V from Vigortronix features dual primary and secondary windings, allowing for flexibility in input voltage configurations of 115V or 230V. It provides an output voltage of 2 x 18V with a nominal output current of 2.22A. The transformer is designed with thermal fuses fitted to each primary winding for added safety and is UL approved, ensuring compliance with various standards including EN61558, EN60950, and CE. It has a low radiated magnetic field, making it suitable for sensitive applications. The transformer is supplied with a mounting kit and has undergone 100% electrical and flash testing. Its dimensions are compact, with a height and diameter of 40mm x 90mm, and it weighs 1 kg. This product is suitable for engineers looking for a reliable and efficient transformer for their projects.

Datasheet Summary
Powered by GS/AI

The 80VA Toroidal Transformer 2X18V from Vigortronix features dual primary and secondary windings, allowing for flexibility in input voltage configurations of 115V or 230V. It provides an output voltage of 2 x 18V with a nominal output current of 2.22A. The transformer is designed with thermal fuses fitted to each primary winding for added safety and is UL approved, ensuring compliance with various standards including EN61558, EN60950, and CE. It has a low radiated magnetic field, making it suitable for sensitive applications. The transformer is supplied with a mounting kit and has undergone 100% electrical and flash testing. Its dimensions are compact, with a height and diameter of 40mm x 90mm, and it weighs 1 kg. This product is suitable for engineers looking for a reliable and efficient transformer for their projects.

Suppliers

Company
Product
Description
Supplier Links
Power Transformers - 6453-VTX-146-080-218-ND - DigiKey
Thief River Falls, MN, United States
Power Transformers
6453-VTX-146-080-218-ND
Power Transformers 6453-VTX-146-080-218-ND
80VA TOROID 0-115V 0-115V, 2 X

80VA TOROID 0-115V 0-115V, 2 X

Buy Now Datasheet
80Va Toroidal Transformer 2X18V; Power Rating Vigortronix - 64AH9154 - Newark, An Avnet Company
Chicago, IL, United States
80Va Toroidal Transformer 2X18V; Power Rating Vigortronix
64AH9154
80Va Toroidal Transformer 2X18V; Power Rating Vigortronix 64AH9154
80VA TOROIDAL TRANSFORMER 2X18V; Power Rating:80VA; Secondary Voltages:2 x 18V; Secondary Current Nom:2.22A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

80VA TOROIDAL TRANSFORMER 2X18V; Power Rating:80VA; Secondary Voltages:2 x 18V; Secondary Current Nom:2.22A; Transformer Mounting:Chassis; Primary Voltages:115V, 230V; Product Range:-; SVHC:No SVHC (07-Jul-2017) RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Power Transformers Power Transformers
Product Number 6453-VTX-146-080-218-ND 64AH9154
Product Name Power Transformers 80Va Toroidal Transformer 2X18V; Power Rating Vigortronix
Transformer Type Power Transformer
Mounting Chassis
Construction Toroidal Core
Single Phase Configuration Dual
Unlock Full Specs
to access all available technical data

Similar Products

2000VA Isolation Transformer - 82520040 - Interpower
Specs
Transformer Type Isolation
Input Voltage 100 to 240 volts
Output Voltage 100 to 240 volts
View Details
LPD5010 Series Shielded Coupled Power Inductors - LPD5010-222 LPD5010-222MRC - Coilcraft, Inc.
Specs
Cooling Method Air
Construction Toroidal Core; Ferrite
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Single Primary Dual Secondaries PC Mount Power Transformer - F-131P - Triad Magnetics
Specs
Transformer Type Industrial Control Transformer
Mounting PCB/SMD
Input Voltage 115 volts
View Details
4 suppliers