Lingto Electronic Limited Datasheets for DRAM and SDRAM Memory Chips
Dynamic random access memory (DRAM) chips are single-transistor memory cells that use small capacitors to store each bit of memory in an addressable format that consists of rows and columns. Because capacitors are unable to hold a charge indefinitely, DRAM memory chips require a near-constant pulse of current to retain stored information.
DRAM and SDRAM Memory Chips: Learn more
| Product Name | Notes |
|---|---|
| DDR 512M DIE 32MX16 | |
| DDR 512M DIE 64MX8 | |
| DDR2 1G DIE 64MX16 | |
| IC DRAM 128MBIT PARALLEL 66TSOP | |
| IC DRAM 1GBIT PARALLEL 60FBGA | |
| IC DRAM 1GBIT PARALLEL 66TSOP | |
| IC DRAM 1GBIT PARALLEL 84FBGA | |
| IC DRAM 1GBIT PARALLEL 92FBGA | |
| IC DRAM 256MBIT PARALLEL 60FBGA | |
| IC DRAM 256MBIT PARALLEL 66TSOP | |
| IC DRAM 256MBIT PARALLEL 84FBGA | |
| IC DRAM 2GBIT PARALLEL 60FBGA | |
| IC DRAM 2GBIT PARALLEL 63FBGA | |
| IC DRAM 2GBIT PARALLEL 84FBGA | |
| IC DRAM 4GBIT PARALLEL 63FBGA | |
| IC DRAM 512MBIT PAR 66TSOP II | |
| IC DRAM 512MBIT PARALLEL 60FBGA | |
| IC DRAM 512MBIT PARALLEL 66TSOP | |
| IC DRAM 512MBIT PARALLEL 84FBGA | |
| IC DRAM 512MBIT PARALLEL 92FBGA | |
| IC DRAM 512MBIT PARALLEL WAFER | |
| IC SDRAM 256MBIT 266MHZ 84FBGA |
| << Prev | Next >> |