Vishay Intertechnology, Inc. Film Capacitors F339X134748MFP2B0

Description
0.047µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.047µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC3060-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC3060-ND
Film Capacitors BC3060-ND
0.047µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.047µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - F339X134748MFP2B0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X134748MFP2B0
Film Capacitors F339X134748MFP2B0
CAP FILM 0.047UF 20% 1KVDC RAD

CAP FILM 0.047UF 20% 1KVDC RAD

Supplier's Site Datasheet
Cap, Sup, X1, Pp, 0.047Uf, Rad; Dielectric Type Vishay - 57X0520 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X1, Pp, 0.047Uf, Rad; Dielectric Type Vishay
57X0520
Cap, Sup, X1, Pp, 0.047Uf, Rad; Dielectric Type Vishay 57X0520
CAP, SUP, X1, PP, 0.047UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

CAP, SUP, X1, PP, 0.047UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F339X134748MFP2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X134748MFP2B0
Capacitors - Film Capacitors F339X134748MFP2B0
CAP FILM 0.047UF 20% 1KVDC RAD

CAP FILM 0.047UF 20% 1KVDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC3060-ND F339X134748MFP2B0 57X0520 F339X134748MFP2B0
Product Name Film Capacitors Film Capacitors Cap, Sup, X1, Pp, 0.047Uf, Rad; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Metallized PP Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Aluminum Electrolytic - 101C194U016EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers