Vishay Precision Group Film Capacitors F339MX263031MYM2T0

Description
30µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
30µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339MX263031MYM2T0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339MX263031MYM2T0-ND
Film Capacitors F339MX263031MYM2T0-ND
30µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial

30µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 30Μf, 20%, Pp; Capacitance Vishay - 55T0282 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 30Μf, 20%, Pp; Capacitance Vishay
55T0282
Cap, 30Μf, 20%, Pp; Capacitance Vishay 55T0282
CAP, 30µF, 20%, PP; Capacitance:30µF; Suppression Class:X2; Product Range:F339M X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 30µF, 20%, PP; Capacitance:30µF; Suppression Class:X2; Product Range:F339M X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - F339MX263031MYM2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339MX263031MYM2T0
Capacitors - Film Capacitors F339MX263031MYM2T0
CAP FILM 30UF 20% 450VDC RADIAL

CAP FILM 30UF 20% 450VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number F339MX263031MYM2T0-ND 55T0282 F339MX263031MYM2T0
Product Name Film Capacitors Cap, 30Μf, 20%, Pp; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - C17AH751K-1ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details