Vishay Intertechnology, Inc. Film Capacitors F339X131533MDA2B0

Description
0.015µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.015µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC3052-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC3052-ND
Film Capacitors BC3052-ND
0.015µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial

0.015µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F339X131533MDA2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X131533MDA2B0
Capacitors - Film Capacitors F339X131533MDA2B0
CAP FILM 0.015UF 20% 800VDC RAD

CAP FILM 0.015UF 20% 800VDC RAD

Supplier's Site
Film Capacitors - F339X131533MDA2B0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X131533MDA2B0
Film Capacitors F339X131533MDA2B0
CAP FILM 0.015UF 20% 800VDC RAD

CAP FILM 0.015UF 20% 800VDC RAD

Supplier's Site Datasheet
Cap, Sup, X1, Pp, 0.015Uf, Rad; Dielectric Type Vishay - 57X0438 - Newark, An Avnet Company
Chicago, IL, United States
Cap, Sup, X1, Pp, 0.015Uf, Rad; Dielectric Type Vishay
57X0438
Cap, Sup, X1, Pp, 0.015Uf, Rad; Dielectric Type Vishay 57X0438
CAP, SUP, X1, PP, 0.015UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

CAP, SUP, X1, PP, 0.015UF, RAD; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.015µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole; Voltage Rating Y:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC3052-ND F339X131533MDA2B0 F339X131533MDA2B0 57X0438
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, Sup, X1, Pp, 0.015Uf, Rad; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Metallized PP
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 106K100CS4 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
Ceramic Capacitors - 0603J0100270FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details