Interference Suppression Film Capacitors Product overview: F339X134748MF02W0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F339X134748MF02W0
Manufacturer: Vishay Beyschlag/Draloric/B
Win Source Part Number: 1329893-F339X134748M
Category: Capacitors>Film Capacitors
Packaging: Reel - TR
Termination: PC Pins
Voltage Rating - AC: 480V
Voltage Rating - DC: 1000V (1kV)
Size / Dimension: 0.689" L x 0.236" W (17.50mm x 6.00mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.472" (12.00mm)
Standard Package: 900
Mounting: Through Hole
Capacitance: 0.047 µF
Tolerance: ±20%
Ratings: X1
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -55°C ~ 110°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 69
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Other Part Number: 339X134748MF02W0
RoHS Status: ROHS3 Compliant
0.047µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.047UF 20% 1KVDC RAD
CAP FILM 0.047UF 20% 1KVDC RAD
SUPPRESSION CAP, 0.047UF, CLASS X1, 480V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.047µF;
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-F339X134748MF02W0 | 1329893-F339X134748MF02W0 | F339X134748MF02W0-ND | F339X134748MF02W0 | F339X134748MF02W0 | 57X0521 |
| Product Name | Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Suppression Cap, 0.047Uf, Class X1, 480V; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Capacitance Range | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF | 0.0470 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |