10000pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Win Source Part Number: 1360438-F339X131048M
Category: Capacitors - Film Capacitors
Temperature Range - Operating: -55°C ~ 110°C
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
Mfr: Vishay Beyschlag/Draloric/B
Series: F339X1
Package: Bulk
Product Status: Active
Package / Case: Radial
Mounting Type: Through Hole
HTSUS: 8532.25.0020
Capacitance: 10000 pF
Tolerance: ±20%
Ratings: X1
Applications: EMI, RFI Suppression
Lead Spacing: 0.591" (15.00mm)
Size / Dimension: 0.689" L x 0.197" W (17.50mm x 5.00mm)
Height - Seated (Max): 0.433" (11.00mm)
ECCN: EAR99
Termination: PC Pins
Voltage Rating - AC: 480V
Voltage Rating - DC: 1000V (1kV)
Dielectric Material: Polypropylene (PP), Metallized
CAP FILM 10000PF 20% 1KVDC RAD
CAP FILM 10000PF 20% 1KVDC RAD
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC3051-ND | 1360438-F339X131048MFP2B0 | F339X131048MFP2B0 | F339X131048MFP2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |