The Suppression Cap, 0.01 µF, Class X1, 480V is a radial MKP capacitor designed for interference suppression in AC applications. It features a rated AC voltage of 480V and a permissible DC voltage of 1000V at 85°C. The capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring stable capacitance even under severe ambient conditions, such as 85°C and 85% relative humidity. It has a capacitance tolerance of ±20% and is suitable for 3-phase and continuous across-the-line applications. The maximum application temperature is 110°C, and it complies with various international standards, including IEC 60384-14. The product is encapsulated in a flame-retardant plastic case and is RoHS compliant.
10000pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 20% 1KVDC RAD
SUPPRESSION CAP, 0.01UF, CLASS X1, 480V; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.01µF; Capacitance Tolerance:± 20%; Suppression Class:X1; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 10000PF 20% 1KVDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | F339X131048MD02W0-ND | F339X131048MD02W0 | 57X0425 | F339X131048MD02W0 |
| Product Name | Film Capacitors | Film Capacitors | Suppression Cap, 0.01Uf, Class X1, 480V; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Metallized PP | Polypropylene; Polypropylene (PP), Metallized |