Vishay Intertechnology, Inc. Film Capacitors F339X131048KFI2B0

Description
10000pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
10000pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339X131048KFI2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339X131048KFI2B0-ND
Film Capacitors F339X131048KFI2B0-ND
10000pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

10000pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Cap, 0.01Μf, 10%, Pp; Capacitance Vishay - 83Y8680 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.01Μf, 10%, Pp; Capacitance Vishay
83Y8680
Cap, 0.01Μf, 10%, Pp; Capacitance Vishay 83Y8680
CAP, 0.01µF, 10%, PP; Capacitance:10000pF; Suppression Class:X1; Product Range:F339X1 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs;RoHS Compliant: Yes

CAP, 0.01µF, 10%, PP; Capacitance:10000pF; Suppression Class:X1; Product Range:F339X1 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt Rating:100V/µs;RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - F339X131048KFI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X131048KFI2B0
Capacitors - Film Capacitors F339X131048KFI2B0
CAP FILM 10000PF 10% 1KVDC RAD

CAP FILM 10000PF 10% 1KVDC RAD

Supplier's Site
Film Capacitors - F339X131048KFI2B0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X131048KFI2B0
Film Capacitors F339X131048KFI2B0
CAP FILM 10000PF 10% 1KVDC RAD

CAP FILM 10000PF 10% 1KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F339X131048KFI2B0-ND 83Y8680 F339X131048KFI2B0 F339X131048KFI2B0
Product Name Film Capacitors Cap, 0.01Μf, 10%, Pp; Capacitance Vishay Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; PP (Polypropylene) Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Paper Film Capacitors - 105PSB202K2R - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers