The F339X121533KDM2B0 is a film capacitor designed for interference suppression in Class X1 applications, with a rated AC voltage of 330 V and a permissible DC voltage of 800 V at a maximum application temperature of 110 °C. It features a capacitance range from 0.001 OºF to 2.2 OºF, with tolerances of ± 20%, ± 10%, and ± 5% available upon request. The capacitor is constructed using metallized polypropylene film and is encapsulated in a flame-retardant plastic case, compliant with UL-class 94 V-0. This component meets the IEC 60384-14 standard and is suitable for standard across-the-line applications. It has a high insulation resistance of over 15,000 MΩ for capacitance values less than or equal to 0.33 OºF and over 30,000 MΩ between leads and case. The capacitor also demonstrates low loss characteristics, with a tangent of loss angle at 1 kHz not exceeding 10 x 10^-4 for capacitance values below 470 nF. Engineers may consider this capacitor for applications requiring reliable performance under high voltage conditions, compact dimensions, and compliance with international safety standards.
1500pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
CAP FILM 1500PF 10% 800VDC RAD
CAP FILM 1500PF 10% 800VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339X121533KDM2B0-ND | F339X121533KDM2B0 | F339X121533KDM2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |