Vishay Intertechnology, Inc. Film Capacitors F339X131548KFI2B0

Description
0.015µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.015µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339X131548KFI2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339X131548KFI2B0-ND
Film Capacitors F339X131548KFI2B0-ND
0.015µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.015µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F339X131548KFI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X131548KFI2B0
Capacitors - Film Capacitors F339X131548KFI2B0
CAP FILM 0.015UF 10% 1KVDC RAD

CAP FILM 0.015UF 10% 1KVDC RAD

Supplier's Site
Film Capacitors - F339X131548KFI2B0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X131548KFI2B0
Film Capacitors F339X131548KFI2B0
CAP FILM 0.015UF 10% 1KVDC RAD

CAP FILM 0.015UF 10% 1KVDC RAD

Supplier's Site Datasheet
Cap, 0.015Μf, 10%, Pp; Capacitance Vishay - 83Y8681 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.015Μf, 10%, Pp; Capacitance Vishay
83Y8681
Cap, 0.015Μf, 10%, Pp; Capacitance Vishay 83Y8681
CAP, 0.015µF, 10%, PP; Capacitance:15000pF; Suppression Class:X1; Product Range:F339X1 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

CAP, 0.015µF, 10%, PP; Capacitance:15000pF; Suppression Class:X1; Product Range:F339X1 Series; Voltage Rating X:480V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; dv/dt RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number F339X131548KFI2B0-ND F339X131548KFI2B0 F339X131548KFI2B0 83Y8681
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.015Μf, 10%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Film Paper Film Capacitors - 125HC2600K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Ceramic Capacitors - C11CFR45C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details