The F339X126848KDM2B0 is a film capacitor designed for interference suppression in Class X1 applications, rated for 480 V_{AC} and suitable for 3-phase across-the-line use. It is AEC-Q200 qualified, ensuring reliability in automotive applications with a maximum application temperature of 110 °C. The capacitor features a capacitance range from 0.001 OºF to 1.0 OºF, with tolerances of ± 20%, ± 10%, and ± 5% available upon request. It is constructed with a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. The product complies with IEC 60384-14 standards and is capable of withstanding harsh environmental conditions, including high humidity and temperature. It is available in various lead lengths and packaging options, making it versatile for different installation requirements.
6800pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 6800PF 10% 1KVDC RADIAL
CAP FILM 6800PF 10% 1KVDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339X126848KDM2B0-ND | F339X126848KDM2B0 | F339X126848KDM2B0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |