Vishay Intertechnology, Inc. Film Capacitors F339X122233MCI2B0

Description
2200pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
Request a Quote
Description
2200pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F339X122233MCI2B0 is a film capacitor designed for interference suppression in Class X1 applications, with a rated AC voltage of 330 V and a permissible DC voltage of 800 V at a maximum application temperature of 110 °C. It features a polypropylene film dielectric and metallized electrodes, ensuring high voltage capability and small dimensions. The capacitor complies with IEC 60384-14 standards and is available in capacitance values ranging from 0.001 OºF to 2.2 OºF, with tolerances of ±20%, ±10%, and ±5% available upon request. The construction includes a plastic case that is epoxy resin sealed and flame retardant, meeting UL-class 94 V-0 requirements. The leads are tinned wire, and the product is suitable for standard across-the-line applications.

Datasheet Summary
Powered by GS/AI

The F339X122233MCI2B0 is a film capacitor designed for interference suppression in Class X1 applications, with a rated AC voltage of 330 V and a permissible DC voltage of 800 V at a maximum application temperature of 110 °C. It features a polypropylene film dielectric and metallized electrodes, ensuring high voltage capability and small dimensions. The capacitor complies with IEC 60384-14 standards and is available in capacitance values ranging from 0.001 OºF to 2.2 OºF, with tolerances of ±20%, ±10%, and ±5% available upon request. The construction includes a plastic case that is epoxy resin sealed and flame retardant, meeting UL-class 94 V-0 requirements. The leads are tinned wire, and the product is suitable for standard across-the-line applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339X122233MCI2B0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339X122233MCI2B0-ND
Film Capacitors F339X122233MCI2B0-ND
2200pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial

2200pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F339X122233MCI2B0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X122233MCI2B0
Capacitors - Film Capacitors F339X122233MCI2B0
CAP FILM 2200PF 20% 800VDC RAD

CAP FILM 2200PF 20% 800VDC RAD

Supplier's Site
Film Capacitors - F339X122233MCI2B0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X122233MCI2B0
Film Capacitors F339X122233MCI2B0
CAP FILM 2200PF 20% 800VDC RAD

CAP FILM 2200PF 20% 800VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F339X122233MCI2B0-ND F339X122233MCI2B0 F339X122233MCI2B0
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855437 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
View Details
Film Capacitors - 1572-1021-ND - DigiKey
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
Thin Film Capacitors - 1761-CSA-200-15X15X5-G-271-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers