The F339X121033MDM2B0 is a film capacitor designed for interference suppression in Class X1 applications, with a rated AC voltage of 330 V and a permissible DC voltage of 800 V at a maximum application temperature of 110 °C. It features a polypropylene film dielectric and metallized electrodes, ensuring high voltage capability and small dimensions. The capacitor is compliant with IEC 60384-14 standards and is available in capacitance values ranging from 0.001 OºF to 2.2 OºF, with tolerances of ±20%, ±10%, and ±5% available upon request. The construction includes a plastic case that is epoxy resin sealed and flame retardant, meeting UL-class 94 V-0 standards. The product is suitable for standard across-the-line applications and is available in various lead lengths and packaging options, including bulk and tape and reel.
1000pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
CAP FILM 1000PF 20% 800VDC RAD
CAP FILM 1000PF 20% 800VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339X121033MDM2B0-ND | F339X121033MDM2B0 | F339X121033MDM2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |