The F339X122233MC02W0 is a radial MKP film capacitor designed for interference suppression in Class X1 applications, rated for 330 V_{AC} and capable of withstanding a permissible DC voltage of 800 V at 85 °C. It features a capacitance range from 0.001 OºF to 2.2 OºF with a tolerance of ±20%, ±10%, or ±5% available upon request. The capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring high voltage capability and small dimensions. This component complies with IEC 60384-14 standards and is suitable for use in environments with a maximum application temperature of 110 °C. The encapsulation is made of flame-retardant plastic, meeting UL-class 94 V-0 requirements. The capacitor is available with tinned wire leads and can be supplied in bulk or tape and reel packaging, depending on the lead length and pitch specifications. Engineers considering this capacitor should note its high insulation resistance and low loss characteristics, making it suitable for various electronic applications requiring reliable performance under specified conditions.
2200pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
CAP FILM 2200PF 20% 800VDC RAD
CAP FILM 2200PF 20% 800VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339X122233MC02W0-ND | F339X122233MC02W0 | F339X122233MC02W0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |