The F339X131048MDI2B0 is a film capacitor designed for interference suppression in Class X1 applications, rated for 480 V AC. It is AEC-Q200 qualified, ensuring reliability in automotive and industrial environments with a maximum application temperature of 110 °C. The capacitor features a capacitance range from 0.001 OºF to 1.0 OºF, with tolerances of ±20%, ±10%, and ±5% available upon request. It is constructed using metallized polypropylene film and is encapsulated in a flame-retardant plastic case, compliant with UL-class 94 V-0. This component is suitable for 3-phase and continuous across-the-line applications, as well as standard operations in series with mains. It has been tested for climatic conditions, demonstrating stable performance at 85 °C and 85% relative humidity for extended periods. The capacitor also meets various international standards, including IEC 60384-14 and EN 60384-14, making it a reliable choice for engineers seeking durable and compliant capacitors for their projects.
10000pF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 20% 1KVDC RAD
CAP FILM 10000PF 20% 1KVDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339X131048MDI2B0-ND | F339X131048MDI2B0 | F339X131048MDI2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |