The F339X132233MDA2B0 is a radial MKP film capacitor designed for interference suppression in Class X1 applications, rated for 330 V_{AC} and capable of withstanding a permissible DC voltage of 800 V_{DC} at a maximum application temperature of 110 °C. It features a capacitance range from 0.001 OºF to 2.2 OºF with tolerances of ±20%, ±10%, and ±5% available upon request. The capacitor is constructed with a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. It complies with IEC 60384-14 standards and is suitable for standard across-the-line applications. The product is available in various lead lengths and packaging styles, including bulk and tape-and-reel options. Its electrical characteristics include a low tangent of loss angle and high insulation resistance, making it a reliable choice for engineers seeking durable and efficient capacitors for their projects.
0.022µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
CAP, X1, PP, 0.022UF, 330V, SUP, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:0.022µF;
CAP FILM 0.022UF 20% 800VDC RAD
CAP FILM 0.022UF 20% 800VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BC3054-ND | 57X0462 | F339X132233MDA2B0 | F339X132233MDA2B0 |
| Product Name | Film Capacitors | Cap, X1, Pp, 0.022Uf, 330V, Sup, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | ||
| Electrostatic Capacitors | Polypropylene | Metallized PP | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |