Capacitor MKP 10uF X2 310Vac 37.5mm
Capacitor MKP 10uF X2 310Vac 37.5mm
10µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial
10uF 310VAC X2 Film Capacitor PP Radial 110C Product overview: F339MX261031MPM2T0 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-F339MX261031MPM2T
Win Source Part Number: 1013236-F339MX261031
Category: Capacitors>Film Capacitors
Series: F339M
Termination: PC Pins
Package: Tray
Voltage Rating - AC: 310V
Voltage Rating - DC: 630V
Applications: EMI, RFI Suppression
Height - Seated (Max): 1.398" (35.50mm)
Standard Package: 105
Capacitance: 10 µF
Tolerance: ±20%
Ratings: X2
Lead Spacing: 1.476" (37.50mm)
Dielectric Material: Polypropylene (PP), Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 110°C
Dimension: 1.693" L x 0.728" W (43.00mm x 18.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 339MX261031MPM2T0
CAP FILM 10UF 20% 630VDC RADIAL
CAP FILM 10UF 20% 630VDC RADIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 7369075P | 1733908 | F339MX261031MPM2T0-ND | 62-F339MX261031MPM2T0 | 1013236-F339MX261031MPM2T0 | F339MX261031MPM2T0 | F339MX261031MPM2T0 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | 10uF Capacitor | Capacitors - Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | Automotive | RF / Microwave; EMI, RFI Suppression | ||||
| RoHS Compliant | Yes | Yes | Yes | ||||
| Capacitance Range | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | 10 microF | |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor |