Vishay Precision Group Film Capacitors F339MX256831MPM2T0

Description
Capacitor MKP 6.8uF X2 310Vac 37.5mm
Request a Quote Datasheet
Description
Capacitor MKP 6.8uF X2 310Vac 37.5mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 7369066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
7369066
Film Capacitors 7369066
Capacitor MKP 6.8uF X2 310Vac 37.5mm

Capacitor MKP 6.8uF X2 310Vac 37.5mm

Supplier's Site
Film Capacitors - 1733903 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1733903
Film Capacitors 1733903
Capacitor MKP 6.8uF X2 310Vac 37.5mm

Capacitor MKP 6.8uF X2 310Vac 37.5mm

Supplier's Site
Film Capacitors - F339MX256831MPM2T0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339MX256831MPM2T0-ND
Film Capacitors F339MX256831MPM2T0-ND
6.8µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

6.8µF Film Capacitor 310V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F339MX256831MPM2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339MX256831MPM2T0
Capacitors - Film Capacitors F339MX256831MPM2T0
CAP FILM 6.8UF 20% 630VDC RADIAL

CAP FILM 6.8UF 20% 630VDC RADIAL

Supplier's Site
Cap, 6.8Μf, 20%, Pp; Capacitance Vishay - 55T0277 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 6.8Μf, 20%, Pp; Capacitance Vishay
55T0277
Cap, 6.8Μf, 20%, Pp; Capacitance Vishay 55T0277
CAP, 6.8µF, 20%, PP; Capacitance:6.8µF; Suppression Class:X2; Product Range:F339M X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 6.8µF, 20%, PP; Capacitance:6.8µF; Suppression Class:X2; Product Range:F339M X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors F339MX256831MPM2T0
CAP FILM 6.8UF 20% 630VDC RADIAL

CAP FILM 6.8UF 20% 630VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 7369066 F339MX256831MPM2T0-ND F339MX256831MPM2T0 55T0277 F339MX256831MPM2T0
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 6.8Μf, 20%, Pp; Capacitance Vishay Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive RF / Microwave; EMI, RFI Suppression
RoHS Compliant Yes Yes
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113342 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0504B103K500P-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W33(CBB20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details