Vishay Intertechnology, Inc. Capacitors - Film Capacitors F339X136848MFP2B0

Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1329903-F339X136848M FP2B0 Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 480V Voltage Rating - DC: 1000V (1kV) Size / Dimension: 0.689" L x 0.335" W (17.50mm x 8.50mm) Applications: EMI, RFI Suppression Height - Seated (Max): 0.591" (15.00mm) Standard Package: 750 Mounting: Through Hole Capacitance: 0.068 µF Tolerance: ±20% Ratings: X1 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -55°C ~ 110°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Other Part Number: 339X136848MFP2B0,BC3 063,F339X136848MFP2B 0-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1329903-F339X136848M FP2B0 Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 480V Voltage Rating - DC: 1000V (1kV) Size / Dimension: 0.689" L x 0.335" W (17.50mm x 8.50mm) Applications: EMI, RFI Suppression Height - Seated (Max): 0.591" (15.00mm) Standard Package: 750 Mounting: Through Hole Capacitance: 0.068 µF Tolerance: ±20% Ratings: X1 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -55°C ~ 110°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Other Part Number: 339X136848MFP2B0,BC3 063,F339X136848MFP2B 0-ND RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Film Capacitors - 1329903-F339X136848MFP2B0 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1329903-F339X136848MFP2B0
Capacitors - Film Capacitors 1329903-F339X136848MFP2B0
Manufacturer: Vishay Beyschlag/Draloric/B C Components Win Source Part Number: 1329903-F339X136848M FP2B0 Category: Capacitors>Film Capacitors Packaging: Bulk Termination: PC Pins Voltage Rating - AC: 480V Voltage Rating - DC: 1000V (1kV) Size / Dimension: 0.689" L x 0.335" W (17.50mm x 8.50mm) Applications: EMI, RFI Suppression Height - Seated (Max): 0.591" (15.00mm) Standard Package: 750 Mounting: Through Hole Capacitance: 0.068 µF Tolerance: ±20% Ratings: X1 Lead Spacing: 0.591" (15.00mm) Dielectric Material: Polypropylene (PP), Metallized Temperature Range - Operating: -55°C ~ 110°C Case / Package: Radial ECCN: EAR99 Fake Threat In the Open Market: 83 MSL Level: 1 (Unlimited) HTSUS: 8532.25.0020 Other Part Number: 339X136848MFP2B0,BC3 063,F339X136848MFP2B 0-ND RoHS Status: ROHS3 Compliant

Manufacturer: Vishay Beyschlag/Draloric/BC Components
Win Source Part Number: 1329903-F339X136848MFP2B0
Category: Capacitors>Film Capacitors
Packaging: Bulk
Termination: PC Pins
Voltage Rating - AC: 480V
Voltage Rating - DC: 1000V (1kV)
Size / Dimension: 0.689" L x 0.335" W (17.50mm x 8.50mm)
Applications: EMI, RFI Suppression
Height - Seated (Max): 0.591" (15.00mm)
Standard Package: 750
Mounting: Through Hole
Capacitance: 0.068 µF
Tolerance: ±20%
Ratings: X1
Lead Spacing: 0.591" (15.00mm)
Dielectric Material: Polypropylene (PP), Metallized
Temperature Range - Operating: -55°C ~ 110°C
Case / Package: Radial
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0020
Other Part Number: 339X136848MFP2B0,BC3063,F339X136848MFP2B0-ND
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Film Capacitors - BC3063-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC3063-ND
Film Capacitors BC3063-ND
0.068µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.068µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors F339X136848MFP2B0
CAP FILM 0.068UF 20% 1KVDC RAD

CAP FILM 0.068UF 20% 1KVDC RAD

Supplier's Site
Film Capacitors - F339X136848MFP2B0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X136848MFP2B0
Film Capacitors F339X136848MFP2B0
CAP FILM 0.068UF 20% 1KVDC RAD

CAP FILM 0.068UF 20% 1KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1329903-F339X136848MFP2B0 BC3063-ND F339X136848MFP2B0 F339X136848MFP2B0
Product Name Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
RoHS Compliant Yes
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Capacitance Range 0.0680 microF 0.0680 microF 0.0680 microF 0.0680 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4370 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details
Film Capacitors - 2002-106MMR250K - New Yorker Electronics Co., Inc.
Specs
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Capacitance Type Fixed
View Details
3 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers