The F339X132248MF02W0 is a Class X1 interference suppression film capacitor from Lingto Electronic Limited, designed for 3-phase applications with a rated AC voltage of 480 V. It features a capacitance range from 0.001 OºF to 1.0 OºF, with tolerances of ±20%, ±10%, and ±5% available upon request. The capacitor is AEC-Q200 qualified, ensuring reliability in automotive applications, and can operate in harsh conditions with a maximum application temperature of 110 °C. This capacitor is constructed with a polypropylene film dielectric and metallized electrodes, encapsulated in a flame-retardant plastic case. It meets IEC 60384-14 standards and is suitable for continuous operation in series with mains voltage. The product is available in various lead lengths and pitches, with options for bulk or tape and reel packaging. Its electrical characteristics include a high insulation resistance and low loss tangent, making it suitable for demanding applications.
0.022µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 20% 1KVDC RAD
CAP FILM 0.022UF 20% 1KVDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339X132248MF02W0-ND | F339X132248MF02W0 | F339X132248MF02W0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |