The F339X123333MDA2B0 is a film capacitor designed for interference suppression in Class X1 applications, with a rated AC voltage of 330 V and a permissible DC voltage of 800 V at 85 °C. It features a capacitance range from 0.001 OºF to 2.2 OºF, with tolerances of ±20%, ±10%, and ±5% available upon request. The capacitor is constructed using metallized polypropylene film and is encapsulated in a flame-retardant plastic case, compliant with UL-class 94 V-0. This component is suitable for standard across-the-line applications and has a maximum application temperature of 110 °C. It meets various international standards, including IEC 60384-14 and EN 60384-14, ensuring reliability in demanding environments. The capacitor also exhibits low loss characteristics, with a tangent of loss angle at 1 kHz and 10 kHz specified for different capacitance values. Its compact design and high voltage capability make it a viable option for engineers seeking reliable capacitors for their projects.
3300pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
CAP FILM 3300PF 20% 800VDC RAD
CAP FILM 3300PF 20% 800VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339X123333MDA2B0-ND | F339X123333MDA2B0 | F339X123333MDA2B0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |