Vishay Intertechnology, Inc. Film Capacitors F339X133348KF02W0

Description
0.033µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Description
0.033µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The F339X133348KF02W0 is a Class X1 interference suppression film capacitor from Lingto Electronic Limited, designed for use in 3-phase applications across the line. It has a rated AC voltage of 480 V and a permissible DC voltage of 1000 V, making it suitable for various electrical environments. The capacitor features a capacitance range from 0.001 OºF to 1.0 OºF with tolerances of ±20%, ±10%, and ±5% available upon request. This product is AEC-Q200 qualified, ensuring reliability under severe conditions, including a maximum application temperature of 110 °C and compliance with IEC 60384-14 standards. The dielectric material is polypropylene film, and the electrodes are metallized, contributing to its stable performance. The capacitor is encapsulated in a flame-retardant plastic case and is available with tinned wire leads. Engineers may consider this capacitor for applications requiring stable capacitance in harsh environments, such as automotive or industrial settings, where compliance with stringent standards is essential.

Datasheet Summary
Powered by GS/AI

The F339X133348KF02W0 is a Class X1 interference suppression film capacitor from Lingto Electronic Limited, designed for use in 3-phase applications across the line. It has a rated AC voltage of 480 V and a permissible DC voltage of 1000 V, making it suitable for various electrical environments. The capacitor features a capacitance range from 0.001 OºF to 1.0 OºF with tolerances of ±20%, ±10%, and ±5% available upon request. This product is AEC-Q200 qualified, ensuring reliability under severe conditions, including a maximum application temperature of 110 °C and compliance with IEC 60384-14 standards. The dielectric material is polypropylene film, and the electrodes are metallized, contributing to its stable performance. The capacitor is encapsulated in a flame-retardant plastic case and is available with tinned wire leads. Engineers may consider this capacitor for applications requiring stable capacitance in harsh environments, such as automotive or industrial settings, where compliance with stringent standards is essential.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - F339X133348KF02W0-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
F339X133348KF02W0-ND
Film Capacitors F339X133348KF02W0-ND
0.033µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

0.033µF Film Capacitor 480V 1000V (1kV) Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F339X133348KF02W0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339X133348KF02W0
Capacitors - Film Capacitors F339X133348KF02W0
CAP FILM 0.033UF 10% 1KVDC RAD

CAP FILM 0.033UF 10% 1KVDC RAD

Supplier's Site
Film Capacitors - F339X133348KF02W0 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
F339X133348KF02W0
Film Capacitors F339X133348KF02W0
CAP FILM 0.033UF 10% 1KVDC RAD

CAP FILM 0.033UF 10% 1KVDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number F339X133348KF02W0-ND F339X133348KF02W0 F339X133348KF02W0
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; Polypropylene (PP), Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Ceramic Capacitors - C17CF5R6C-7ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C104U025EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details