10000pF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
CAP FILM 10000PF 20% 800VDC RAD
CAP FILM 10000PF 20% 800VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339X131033MDM2B0-ND | F339X131033MDM2B0 | F339X131033MDM2B0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |