The F339X141033KFM2B0 is a radial MKP film capacitor designed for interference suppression in Class X1 applications, with a rated AC voltage of 330 V and a permissible DC voltage of 800 V at 85 °C. It features a capacitance range from 0.001 OºF to 2.2 OºF, with tolerances of ±20%, ±10%, and ±5% available upon request. The capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring high voltage capability and small dimensions. This component complies with IEC 60384-14 standards and is suitable for use in environments with a maximum application temperature of 110 °C. The encapsulation is made of flame-retardant plastic, meeting UL-class 94 V-0 requirements. The capacitor also exhibits excellent insulation resistance, with values exceeding 15,000 MΩ for capacitances up to 0.33 OºF. It is available in bulk or tape and reel packaging, accommodating various lead lengths. This product is ideal for engineers seeking reliable capacitors for across-the-line applications.
0.1µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
CAP FILM 0.1UF 10% 800VDC RADIAL
CAP FILM 0.1UF 10% 800VDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339X141033KFM2B0-ND | F339X141033KFM2B0 | F339X141033KFM2B0 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |