The F339X132233KD02W0 is a film capacitor designed for interference suppression in Class X1 applications, with a rated AC voltage of 330 V and a permissible DC voltage of 800 V at 85 °C. It features a capacitance range from 0.001 OºF to 2.2 OºF, with tolerances of ±20%, ±10%, and ±5% available upon request. The capacitor is constructed with a polypropylene film dielectric and metallized electrodes, ensuring high voltage capability and small dimensions. This component complies with IEC 60384-14 standards and is suitable for use in environments with a maximum application temperature of 110 °C. The encapsulation is made of flame-retardant plastic, meeting UL-class 94 V-0 requirements. The capacitor is available with tinned wire leads and can be packaged in bulk or tape and reel formats, depending on the lead length and pitch specifications. Engineers considering this capacitor should note its high insulation resistance and low loss characteristics, making it suitable for various electronic applications requiring reliable performance under specified conditions.
0.022µF Film Capacitor 330V 800V Polypropylene (PP), Metallized Radial
CAP FILM 0.022UF 10% 800VDC RAD
CAP FILM 0.022UF 10% 800VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | F339X132233KD02W0-ND | F339X132233KD02W0 | F339X132233KD02W0 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 110 C (-67 to 230 F) | -55 to 110 C (-67 to 230 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized | Polypropylene; Polypropylene (PP), Metallized |