Vishay Precision Group Film Capacitors F339MX262031MPM2T0

Description
20µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
20µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-F339MX262031MPM2T0-ND - DigiKey
Thief River Falls, MN, United States
20µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial

20µF Film Capacitor 310V 450V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - F339MX262031MPM2T0 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
F339MX262031MPM2T0
Capacitors - Film Capacitors F339MX262031MPM2T0
CAP FILM 20UF 20% 450VDC RADIAL

CAP FILM 20UF 20% 450VDC RADIAL

Supplier's Site
Cap, 20Μf, 20%, Pp; Capacitance Vishay - 55T0280 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 20Μf, 20%, Pp; Capacitance Vishay
55T0280
Cap, 20Μf, 20%, Pp; Capacitance Vishay 55T0280
CAP, 20µF, 20%, PP; Capacitance:20µF; Suppression Class:X2; Product Range:F339M X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

CAP, 20µF, 20%, PP; Capacitance:20µF; Suppression Class:X2; Product Range:F339M X2 Series; Voltage Rating X:310V; Voltage Rating Y:-; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 20%; dv/dt Rating:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-F339MX262031MPM2T0-ND F339MX262031MPM2T0 55T0280
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 20Μf, 20%, Pp; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 110 C (-67 to 230 F) -55 to 110 C (-67 to 230 F)
Electrostatic Capacitors Polypropylene Polypropylene; Polypropylene (PP), Metallized Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-707-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Film Capacitors - 1725944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101C232T250EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers