PHOENIX CONTACT USA Headers, Male Pins 1337138

Description
CONN HEADER 1.27MM 12POS SMD
Request a Quote Datasheet
Description
CONN HEADER 1.27MM 12POS SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Headers, Male Pins - 277-1337138TR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
277-1337138TR-ND
Headers, Male Pins 277-1337138TR-ND
CONN HEADER 1.27MM 12POS SMD

CONN HEADER 1.27MM 12POS SMD

Buy Now Datasheet
Headers, Male Pins - 277-1337138DKR-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
277-1337138DKR-ND
Headers, Male Pins 277-1337138DKR-ND
CONN HEADER 1.27MM 12POS SMD

CONN HEADER 1.27MM 12POS SMD

Buy Now Datasheet
Headers, Male Pins - 277-1337138CT-ND - DigiKey
Thief River Falls, MN, United States
Headers, Male Pins
277-1337138CT-ND
Headers, Male Pins 277-1337138CT-ND
CONN HEADER 1.27MM 12POS SMD

CONN HEADER 1.27MM 12POS SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Board Mount Connectors
Product Number 277-1337138TR-ND
Product Name Headers, Male Pins
Connector Type Header Connector; Header
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Receptacles, Female Sockets - 2262-A79642-001-ND - DigiKey
Specs
Connector Type Header Connector; Receptacle
Mounting Surface Mount
Current Rating 1.0 amps
View Details
PwrBlade ® - 51733-019LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
View Details
13+13 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NCK-FB-B127-01 - kTB Solutions
Specs
Connector Type 2.92mm Connector; 2.92mm Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details