Closed barrel tin-plated power contact rated for 16 to 12 AWG (1.3 to 3.3 mm²) wire, designed for up to 1,500 mating cycles and suitable for soldering. Compatible with PP15/45 housings and rated for 45A per pole in wire-to-board or wire-to-wire applications. Dimensions are 0.15 inches (3.81 mm) in mating length and 0.10 inches (2.54 mm) in barrel length. Not compatible with silver-plated contacts or 25A PCB contacts.
Maximize performance by offering up to 10,000 mating cycles and are recommended for circuit interrupt orhot plug applications. See specifications and temperature charts for amperage ratings by wire size. Only closed barrel contacts are suitable for soldering
Non-Gendered Contact Silver Crimp 12-16 AWG Power
CONTACT, CRIMP, 16-12AWG; Product Range:PP15, SBX350, SBE700 Series; Contact Gender:Pin, Socket; Contact Termination Type:Crimp; Wire Size AWG Max:12AWG; Contact Plating:Silver Plated Contacts; For Use With:PP30 Powerpole Connectors RoHS Compliant: Yes
PP30 CON 12/16 LOOSE LOW BULK ROHS COMPLIANT: YES
| Anderson Power Products | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1331-BK | 2243-1331-BK-ND | 1331-BK | 29C5338 | 72M5052 |
| Product Name | Powerpole ® 15-45 Silver Plated Power Contacts #16/12 AWG | Multi Purpose | Contacts | Contact, Crimp, 16-12Awg; Product Range Anderson Power Products | Pp30 Con 12/16 Loose Low Bulk Rohs Compliant Anderson Power Products |
| Current Rating | 45.0 to 55.0 amps |