TE Connectivity RJ45 Connectors 1-338088-6

Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.5 MM  [.059 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.5 MM  [.059 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RJ45 Connectors - 1-338088-6 - TE Connectivity
Berwyn, PA, United States
RJ45 Connectors
1-338088-6
RJ45 Connectors 1-338088-6
Body Features Connector Profile : Standard Modular Jack Latch Orientation : Standard - Latch Down Configuration Features Connector Contact Density : Standard Number of Loaded Positions : 8 Number of Positions : 8 PCB Mount Orientation : Vertical Port Configuration : Single Port Port Matrix Configuration : 1 x 1 Contact Features Contact Base Material : Phosphor Bronze Contact Current Rating (Max) (AMP) : 1.5 Contact Mating Area Plating Material : Gold (Au) Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ] PCB Contact Termination Area Plating Material : Tin Dimensions Connector Height : 12.7 MM  [.5 INCH ] PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ] Housing Features Centerline (Pitch) : 1.02 MM  [.04 INCH ] Housing Color : Black Housing Material : Liquid Crystal Polymer (LCP) GF30 Mating Entry Location : Top Industry Standards Performance Category : Cat 3 UL Flammability Rating : UL 94V-0 Mechanical Attachment Connector Mounting Type : Board Mount Panel Mount Feature : Without Operation/Applicatio n Circuit Application : Signal Indicator Type : No Indicator Shielded : No Packaging Features Packaging Method : Reel Packaging Quantity : 250 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector Product Type : Connector Assembly Modular Connector Style : Jack Modular Jack & Plug Interface Type : RJ45 Modular Jacks & Plugs Products : RJ Type Jacks & Plugs Termination Features Termination Method to PCB : Surface Mount Termination Post & Tail Length : 1.5 MM  [.059 INCH ] Usage Conditions Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]

Body Features


  • Connector Profile : Standard
  • Modular Jack Latch Orientation : Standard - Latch Down

Configuration Features


  • Connector Contact Density : Standard
  • Number of Loaded Positions : 8
  • Number of Positions : 8
  • PCB Mount Orientation : Vertical
  • Port Configuration : Single Port
  • Port Matrix Configuration : 1 x 1

Contact Features


  • Contact Base Material : Phosphor Bronze
  • Contact Current Rating (Max) (AMP) : 1.5
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Mating Area Plating Material Thickness : 1.27 MICM  [50 MICIN ]
  • PCB Contact Termination Area Plating Material : Tin

Dimensions


  • Connector Height : 12.7 MM  [.5 INCH ]
  • PCB Thickness (Recommended) : 1.57 MM  [.062 INCH ]

Housing Features


  • Centerline (Pitch) : 1.02 MM  [.04 INCH ]
  • Housing Color : Black
  • Housing Material : Liquid Crystal Polymer (LCP) GF30
  • Mating Entry Location : Top

Industry Standards


  • Performance Category : Cat 3
  • UL Flammability Rating : UL 94V-0

Mechanical Attachment


  • Connector Mounting Type : Board Mount
  • Panel Mount Feature : Without

Operation/Application


  • Circuit Application : Signal
  • Indicator Type : No Indicator
  • Shielded : No

Packaging Features


  • Packaging Method : Reel
  • Packaging Quantity : 250

Product Type Features


  • Connector & Contact Terminates To : Printed Circuit Board
  • Connector Product Type : Connector Assembly
  • Modular Connector Style : Jack
  • Modular Jack & Plug Interface Type : RJ45
  • Modular Jacks & Plugs Products : RJ Type Jacks & Plugs

Termination Features


  • Termination Method to PCB : Surface Mount
  • Termination Post & Tail Length : 1.5 MM  [.059 INCH ]

Usage Conditions


  • Operating Temperature Range : -40 - 70 DEGC  [-40 - 158 DEGF ]
Buy Now
Modular Connectors / Ethernet Connectors - 1-338088-6 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-338088-6
Modular Connectors / Ethernet Connectors 1-338088-6
8/8 INV.MOD.JACK

8/8 INV.MOD.JACK

Buy Now
Swedesboro, NJ, United States
Modular Connectors / Ethernet Connectors
1-338088-6
Modular Connectors / Ethernet Connectors 1-338088-6
Modular Connectors / Ethernet Connectors

Modular Connectors / Ethernet Connectors

Buy Now
Connectors, Interconnects Modular Connectors Modular Connector Jacks -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects Modular Connectors Modular Connector Jacks
Connectors, Interconnects Modular Connectors Modular Connector Jacks
Alternative Parts (Cross-Reference): Cross Manufacturer: TE Connectivity AMP Connectors Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Connector Type: Jack Number of Positions/Contacts: 8p8c (RJ45, Ethernet) Mounting Type: Surface Mount Orientation: Vertical Termination: Solder

Alternative Parts (Cross-Reference): Cross
Manufacturer: TE Connectivity AMP Connectors
Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Connector Type: Jack
Number of Positions/Contacts: 8p8c (RJ45, Ethernet)
Mounting Type: Surface Mount
Orientation: Vertical
Termination: Solder

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A98534TR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A98534TR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A98534TR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A98534CT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A98534CT-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A98534CT-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Buy Now Datasheet
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A98534DKR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45, RJ11) Jacks
A98534DKR-ND
Modular/Ethernet Connector (RJ45, RJ11) Jacks A98534DKR-ND
Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Jack Modular Connector 8p8c (RJ45, Ethernet) Vertical Unshielded Cat3

Buy Now Datasheet
Singapore, Singapore
SMD 1.5A 150V Electronic Connector
366-1-338088-6
SMD 1.5A 150V Electronic Connector 366-1-338088-6
RJ11 Connector, 8 Pos, 1.5A, 150V, Female, Straight SMD Product overview: 1-338088-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-338088-6 can be used for catalog matching and distributor lookup.

RJ11 Connector, 8 Pos, 1.5A, 150V, Female, Straight SMD Product overview: 1-338088-6 from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.5A, 150V. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, 1.5A, 150V, Electronic Connector, Modular Connector Jacks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 366-1-338088-6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rj45 Connector, Jack, 8P8C, 1Port, Smt; Modular Connector Type Amp - Te Connectivity - 68AH0150 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, 1Port, Smt; Modular Connector Type Amp - Te Connectivity
68AH0150
Rj45 Connector, Jack, 8P8C, 1Port, Smt; Modular Connector Type Amp - Te Connectivity 68AH0150
RJ45 CONNECTOR, JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, 1PORT, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
8/8 Inv.mod.jack Amp - Te Connectivity - 17R0266 - Newark, An Avnet Company
Chicago, IL, United States
8/8 Inv.mod.jack Amp - Te Connectivity
17R0266
8/8 Inv.mod.jack Amp - Te Connectivity 17R0266
8/8 INV.MOD.JACK

8/8 INV.MOD.JACK

Supplier's Site
Modular Connector Jacks - 1-338088-6 - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks
1-338088-6
Modular Connector Jacks 1-338088-6
CONN MOD JACK 8P8C VERT UNSHLD

CONN MOD JACK 8P8C VERT UNSHLD

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - 1-338088-6 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
1-338088-6
Modular Connectors / Ethernet Connectors 1-338088-6
Modular Connectors / Ethernet Connectors 8 POS 1X1 RJ45 VERT SMT

Modular Connectors / Ethernet Connectors 8 POS 1X1 RJ45 VERT SMT

Buy Now Datasheet

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1-338088-6 1-338088-6 A98534TR-ND 366-1-338088-6 68AH0150 17R0266 1-338088-6 1-338088-6
Product Name RJ45 Connectors Modular Connectors / Ethernet Connectors Connectors, Interconnects Modular Connectors Modular Connector Jacks Modular/Ethernet Connector (RJ45, RJ11) Jacks SMD 1.5A 150V Electronic Connector Rj45 Connector, Jack, 8P8C, 1Port, Smt; Modular Connector Type Amp - Te Connectivity 8/8 Inv.mod.jack Amp - Te Connectivity Modular Connector Jacks Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector RJ-11; RJ-45; Jack Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Termination Surface Mount Solder SMD/SMT Solder SMD/SMT
Mounting Board Mount Surface Mount Surface Mount Surface Mount Surface Mount
Current Rating 1.5 amps 1.5 amps
Unlock Full Specs
to access all available technical data