Pomona Electronics Jacks, Plugs 1330-ST-0

Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet
Description
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Jacks, Plugs - 501-2414-ND - DigiKey
Thief River Falls, MN, United States
Jacks, Plugs
501-2414-ND
Jacks, Plugs 501-2414-ND
Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Banana Plug, Double, Stackable Connector Standard Banana Solderless Black

Buy Now Datasheet
Adaptor, 2 4Mm-Solder, Black; Gender Pomona - 15J3101 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor, 2 4Mm-Solder, Black; Gender Pomona
15J3101
Adaptor, 2 4Mm-Solder, Black; Gender Pomona 15J3101
ADAPTOR, 2 4MM-SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:-; Connector Colour:Black; Contact Material:Beryllium Copper; Contact Termination Type:Solder; RoHS Compliant: Yes

ADAPTOR, 2 4MM-SOLDER, BLACK; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:-; Connector Colour:Black; Contact Material:Beryllium Copper; Contact Termination Type:Solder; RoHS Compliant: Yes

Supplier's Site Datasheet
Connector; Gender Pomona - 77B1865 - Newark, An Avnet Company
Chicago, IL, United States
Connector; Gender Pomona
77B1865
Connector; Gender Pomona 77B1865
Connector; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:-; Connector Colour:Black; Contact Material:Beryllium Copper; Contact Termination Type:Solder; Product Range:

Connector; Gender:Plug; Connector Mounting:Cable Mount; Current Rating:15A; Voltage Rating:60VDC; Contact Plating:-; Connector Colour:Black; Contact Material:Beryllium Copper; Contact Termination Type:Solder; Product Range:

Supplier's Site
Jacks, Plugs - 1330-ST-0 - ODG (Origin Data Global)
Shenzhen, China
Jacks, Plugs
1330-ST-0
Jacks, Plugs 1330-ST-0
CONN DBL BAN PLUG STACK SLDRLESS

CONN DBL BAN PLUG STACK SLDRLESS

Supplier's Site Datasheet
Connector; Banana Plug; 15 A; Black; Brass, Nickel Plated; Beryllium Copper - 70197819 - Allied Electronics, Inc.
Fort Worth, TX, USA
Connector; Banana Plug; 15 A; Black; Brass, Nickel Plated; Beryllium Copper
70197819
Connector; Banana Plug; 15 A; Black; Brass, Nickel Plated; Beryllium Copper 70197819
Stacking Double Banana Plug With Solder Turret Terminals, ABS Insulation For test versatility, banana plugs can be vertically and horizontally stacked to the adapter. Stacking double banana plug with solder turret terminals.

Stacking Double Banana Plug With Solder Turret Terminals, ABS Insulation

  • For test versatility, banana plugs can be vertically and horizontally stacked to the adapter.
    Stacking double banana plug with solder turret terminals.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Allied Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 501-2414-ND 15J3101 1330-ST-0 70197819
Product Name Jacks, Plugs Adaptor, 2 4Mm-Solder, Black; Gender Pomona Jacks, Plugs Connector; Banana Plug; 15 A; Black; Brass, Nickel Plated; Beryllium Copper
Gender Male / Plug Male / Plug Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details
MIL-DTL-26500 Hermetic Connector -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCK-FG-A360-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Female / Jack
View Details