Anderson Power Products Blade Type Power Connector Assemblies 1330G12

Description
CONN PLUG 1POS IN-LINE CRIMP
Request a Quote Datasheet
Description
CONN PLUG 1POS IN-LINE CRIMP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Blade Type Power Connector Assemblies - 2243-1330G12-KIT-ND - DigiKey
Thief River Falls, MN, United States
Blade Type Power Connector Assemblies
2243-1330G12-KIT-ND
Blade Type Power Connector Assemblies 2243-1330G12-KIT-ND
CONN PLUG 1POS IN-LINE CRIMP

CONN PLUG 1POS IN-LINE CRIMP

Buy Now Datasheet
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products - 29C5334 - Newark, An Avnet Company
Chicago, IL, United States
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products
29C5334
Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products 29C5334
PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP30 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditi c; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

PLUG & SOCKET CONNECTOR, PLUG, 1 POSITION; Product Range:PP30 Powerpole Series; No. of Contacts:1Contacts; Gender:Hermaphroditic; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products - 08AK8730 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products
08AK8730
Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products 08AK8730
CONNECTOR, PLUG, 1POS, 1ROW, CABLE; Product Range:PP30 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

CONNECTOR, PLUG, 1POS, 1ROW, CABLE; Product Range:PP30 Powerpole Series; No. of Contacts:1Contacts; Gender:Plug; Pitch Spacing:-; Contact Termination Type:Crimp; No. of Rows:1 Row; Connector Mounting:Cable Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Blade Type Power Connectors - 1330G12 - Lingto Electronic Limited
Shenzhen, China
Blade Type Power Connectors
1330G12
Blade Type Power Connectors 1330G12
PP30-CONNECTOR-BLUE

PP30-CONNECTOR-BLUE

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Lingto Electronic Limited
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2243-1330G12-KIT-ND 29C5334 08AK8730 1330G12
Product Name Blade Type Power Connector Assemblies Plug & Socket Connector, Plug, 1 Position; Product Range Anderson Power Products Connector, Plug, 1Pos, 1Row, Cable; Product Range Anderson Power Products Blade Type Power Connectors
Mounting Free Hanging (In-Line) Cable Mount Cable Mount Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

DD series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 Finger Proof Housings Black - 1327G6FP - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details